SNV - SN EN 13656

Characterization of waste - Microwave assisted digestion with hydrofluoric (HF), nitric (HNO3) and hydrochloric (HCl) acid mixture for subsequent determination of elements

inactive
Organization: SNV
Publication Date: 1 October 2002
Status: inactive
Page Count: 27
ICS Code (Installations and equipment for waste disposal and treatment): 13.030.40
scope:

This European Standard specifies methods of microwave assisted digestion with hydrofluoric (HF), nitric (HNO3) and hydrochloric (HCl) acid mixture. Solutions produced by the methods are suitable for analysis e.g. by atomic absorption spectrometry (FLAAS, HGAAS, CVAAS, GFAAS), inductively coupled plasma emission spectrometry (ICP-OES) and inductive coupled plasma mass spectrometry (ICP-MS).

The method is applicable to the microwave assisted acid digestion of waste for example for the following elements: Al, Sb, As, B, Ba, Be, Ca, Cd, Cr, Co, Cu, Fe, Pb, Mg, Mn, Hg, Mo, Ni, P, K, Se, Ag, S, Na, Sr, Sn, Te, Ti, Tl, V, Zn.

Document History

March 1, 2021
Soil, treated biowaste, sludge and waste - Digestion with a hydrochloric (HCl), nitric (HNO3) and tetrafluoroboric (HBF4) or hydrofluoric (HF) acid mixture for subsequent determination of elements
This document specifies three methods for the digestion of soil, treated biowaste, sludge and waste by the use of an acid mixture composed of hydrochloric (HCl), nitric (HNO3) and tetrafluoroboric...
SN EN 13656
October 1, 2002
Characterization of waste - Microwave assisted digestion with hydrofluoric (HF), nitric (HNO3) and hydrochloric (HCl) acid mixture for subsequent determination of elements
This European Standard specifies methods of microwave assisted digestion with hydrofluoric (HF), nitric (HNO3) and hydrochloric (HCl) acid mixture. Solutions produced by the methods are suitable for...

References

Advertisement