ASTM International - ASTM F2986-12
Standard Specification for Corrugated Polyethylene Pipe and Fittings for Mine Leachate Applications
| Organization: | ASTM International |
| Publication Date: | 15 November 2012 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Plastics pipes): | 23.040.20 |
| ICS Code (Plastics fittings): | 23.040.45 |
scope:
1.1 This specification covers requirements and test methods for materials, workmanship, dimensions, perforations, pipe stiffness, elongation, joint separation resistance, quality of extruded polyethylene, brittleness, testing, and marking of corrugated polyethylene (PE) pipe and fittings for mine drainage and leachate collection and transmission pipe. It covers nominal sizes 3 in. (75 mm), 4 in. (100 mm), 6 in. (150 mm), 8 in. (200 mm), 10 in. (250 mm) 12 in. (300 mm), 15 in. (375 mm), 18 in. (450 mm) and 24 in. (600 mm) diameter.
1.2 This specification covers single profile wall, annular extruded corrugated polyethylene pipe as depicted in Fig. 1, and double wall, annular extruded corrugated polyethylene pipe as depicted in Fig. 2.
FIG. 1 Typical Single Wall Profile Cross-Section FIG. 2 Typical Double Wall Profile Cross-Section
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 The following precautionary caveat pertains only to the test method portion, Section 9, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History