ETSI - TS 101 804-2

Telecommunications and Internet Protocol Harmonization Over Networks (TIPHON) Release 3; Technology Compliance Specifications; Part 2: H.225.0 Conformance Test Specifications; Test Suite Structure and Test Purposes (TSS&TP) Specification for Terminal, Gatekeeper and Gateway

inactive
Organization: ETSI
Publication Date: 1 February 2002
Status: inactive
Page Count: 36
scope:

The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) for the H225.0 protocol for Terminal, Gatekeeper and Gateway.

The objective of the present document is to provide conformance tests that give a greater probability of inter-operability. The TSS&TP specification covers the procedures described in ITU-T Recommendation H.323 [2] and ITU-T Recommendation H.225.0 [3] as specified in TS 101 883 [1].

NOTE: The present document may not cover all requirements of the current version of TS 101 883 [1], as that mapping document has not yet reached a sufficiently stable state. Further versions of this TSS&TP specification will follow TS 101 883 [1] completely and cover all its requirements.

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [6], ISO/IEC 9646-2 [7] and ISO/IEC 9646-3 [8]) is used as basis for the test methodology.

Document History

November 1, 2004
Methods for Testing and Specification (MTS); Conformance Test Specification for ITU-T H.225.0 (Terminal, Gatekeeper and Gateway); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
A description is not available for this item.
TS 101 804-2
February 1, 2002
Telecommunications and Internet Protocol Harmonization Over Networks (TIPHON) Release 3; Technology Compliance Specifications; Part 2: H.225.0 Conformance Test Specifications; Test Suite Structure and Test Purposes (TSS&TP) Specification for Terminal, Gatekeeper and Gateway
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) for the H225.0 protocol for Terminal, Gatekeeper and Gateway. The objective of the present document is to provide...

References

Advertisement