CEN - EN ISO 7539-1

Corrosion of metals and alloys - Stress corrosion testing - Part 1: General guidance on testing procedures

active, Most Current
Organization: CEN
Publication Date: 1 December 2012
Status: active
Page Count: 30
ICS Code (Corrosion of metals): 77.060
scope:

This part of ISO 7539 describes the general considerations that apply when designing and conducting tests to assess susceptibility of metals to stress corrosion.

This part of ISO 7539 also gives some general guidance on the selection of test methods.

NOTE 1 Particular methods of test are not treated in detail in this part of ISO 7539. These are described in the additional parts of ISO 7539.

NOTE 2 This part of ISO 7539 is applicable to cathodic protection conditions.

Document History

EN ISO 7539-1
December 1, 2012
Corrosion of metals and alloys - Stress corrosion testing - Part 1: General guidance on testing procedures
This part of ISO 7539 describes the general considerations that apply when designing and conducting tests to assess susceptibility of metals to stress corrosion. This part of ISO 7539 also gives...
January 1, 1995
Corrosion of Metals and Alloys - Stress Corrosion Testing - Part 1: General Guidance on Testing Procedures
A description is not available for this item.

References

Advertisement