ISO/IEC 20944-2
Information technology - Metadata Registries Interoperability and Bindings (MDR-IB) - Part 2: Coding bindings
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 January 2013 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Information coding): | 35.040 |
scope:
The ISO/IEC 20944 series of International Standards describes codings, application programming interfaces (APIs), and protocols for interacting with an ISO/IEC 11179 metadata registry (MDR).
This part of ISO/IEC 20944 specifies provisions that are common across coding bindings for the ISO/IEC 20944 series. This part of ISO/IEC 20944 includes the individual coding bindings themselves.
Document History
ISO/IEC 20944-2
January 15, 2013
Information technology - Metadata Registries Interoperability and Bindings (MDR-IB) - Part 2: Coding bindings
The ISO/IEC 20944 series of International Standards describes codings, application programming interfaces (APIs), and protocols for interacting with an ISO/IEC 11179 metadata registry (MDR).
This...