AGMA 12FTM05

Combined Effects of Gravity, Bending Moment, Bearing Clearance, and Input Torque on Wind Turbine Planetary Gear Load Sharing

active, Most Current
Buy Now
Organization: AGMA
Publication Date: 1 October 2012
Status: active
Page Count: 16
scope:

This computational work investigates planetary gear load sharing of three­mount suspension wind turbine gearboxes. A three dimensional multi­body dynamic model is established, including gravity, bending moments, fluctuating mesh stiffness, nonlinear tooth contact, and bearing clearance. A flexible main shaft, planetary carrier, housing, and gear shafts are modeled using reduced degrees­of­freedom through modal compensation. This drive train model is validated against the experimental data of Gearbox Reliability Collaborative for gearbox internal loads. Planet load sharing is a combined effect of gravity, bending moment, bearing clearance, and input torque. Influences of each of these parameters and their combined effects on the resulting planet load sharing are investigated. Bending moments and gravity induce fundamental excitations in the rotating carrier frame, which can increase gearbox internal loads and disturb load sharing. Clearance in carrier bearings reduces the bearing load carrying capacity and thus the bending moment from the rotor can be transmitted into gear meshes. With bearing clearance, the bending moment can cause tooth micropitting and can induce planet bearing fatigue, leading to reduced gearbox life. Planet bearings are susceptible to skidding at low input torque.

Document History

AGMA 12FTM05
October 1, 2012
Combined Effects of Gravity, Bending Moment, Bearing Clearance, and Input Torque on Wind Turbine Planetary Gear Load Sharing
This computational work investigates planetary gear load sharing of three­mount suspension wind turbine gearboxes. A three dimensional multi­body dynamic model is established, including gravity,...

References

Advertisement