ISO 13826
Metallic and other inorganic coatings - Determination of thermal diffusivity of thermally sprayed ceramic coatings by laser flash method
| Organization: | ISO |
| Publication Date: | 15 January 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This International Standard specifies a test method of thermal diffusivity of thermally sprayed ceramic coatings using laser technology.
This test method is applicable to self-standing thermally sprayed ceramic coatings of thickness between 0,8 mm to 2 mm, deposited by various thermal spray processes and removed from the substrate. Thermal diffusivity values ranging from 10-7 m2/s to 10-4 m2/s are measurable by this test method for temperature range from 300 Kto 1500 K.
Document History