CEN - EN 3660-027
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 027: Cable outlet, style A, 45°, unsealed, with cable tie strain relief for EN 3646 - Product standard
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard defines a range of cable outlets, 45°, style A, for use under the following conditions:
Associated electrical connector(s) : EN 3660-002
Temperature range, Class A : − 65 °C to 200 °C
Class N : − 65 °C to 200 °C
Class W : − 65 °C to 175 °C
Document History
EN 3660-027
January 1, 2013
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 027: Cable outlet, style A, 45°, unsealed, with cable tie strain relief for EN 3646 - Product standard
This European Standard defines a range of cable outlets, 45°, style A, for use under the following conditions:
Associated electrical connector(s) : EN 3660-002
Temperature range, Class A : − 65 °C...
February 1, 2009
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 027: Cable outlet, style A , 45 Degree, unsealed, with cable tie strain relief for EN 3646 - Product standard
A description is not available for this item.