CI - PAMPHLET 100

Dry Chlorine: Behaviors of Moisture in Chlorine and Analytical Issues

inactive
Organization: CI
Publication Date: 1 July 2011
Status: inactive
Page Count: 43
scope:

Provides a technical definition of dry chlorine over a wide range of temperature and dissolved water content conditions. It contains charts showing the solubility of water in chlorine to determine if the moisture content is under control and corrosive conditions exist. Also includes a discussion of sampling techniques to avoid moisture contamination problems.

Document History

April 1, 2018
Behavior and Measurement of Moisture in Chlorine
The primary purpose of this pamphlet is to provide practical temperature and pressure criteria which can be used to define chlorine as non-corrosive, which we refer to as "DRY" chlorine for use in...
PAMPHLET 100
July 1, 2011
Dry Chlorine: Behaviors of Moisture in Chlorine and Analytical Issues
Provides a technical definition of dry chlorine over a wide range of temperature and dissolved water content conditions. It contains charts showing the solubility of water in chlorine to determine if...

References

Advertisement