JSA - JIS L 0803
Standard adjacent fabrics for staining of colour fastness test
| Organization: | JSA |
| Publication Date: | 20 July 2011 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This Standard specifies the standard adjacent fabrics to be used for the colour fastness test.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 105-F01 : 2001 Textiles - Tests for colour fastness - Part FOl : Specification for wool adjacent fabric
ISO 105-F02 : 2009 Textiles - Tests for colour fastness - Part F02 : Specification for cotton and viscose adjacent fabrics
ISO 105-F03 : 2001 Textiles - Tests for colour fastness - Part F03 : Specification for polyamide adjacent fabric
ISO 105-F04 : 2001 Textiles - Tests for colour fastness - Part F04 : Specification for polyester adjacent fabric
ISO 105-F05 : 2001 Textiles - Tests for colour fastness - Part F05 : Specification for acrylic adjacent fabric
ISO 105-F06 : 2000 Textiles - Tests for colour fastness - Part F06 : Specification for silk adjacent fabric
ISO 105-F07 : 2001 Textiles - Tests for colour fastness - Part F07 : Specification for secondary acetate adjacent fabric
ISO 105-F09 : 2009 Textiles - Tests for colour fastness - Part F09 : Specification for cotton rubbing cloth
IS0105-F10 : 1989 Textiles - Tests for colour fastness - Part FlO: Specification for adjacent fabric: Multifibre and Amendment 1 (2009) (overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21 -1.
Document History