DS/EN 301452-1 V1.1.4

Private Integrated Services Network (PISN); Inter-exchange signalling protocol; Call completion supplementary service for the VPN b service entry point; Part 1: Test Suite Structure and Test Purposes (TSS&T P) specification

active, Most Current
Organization: DS
Publication Date: 15 July 2001
Status: active
ICS Code (Telephone networks): 33.040.35
scope:

The present document specifies the Test Suite Structure and Test Purposes (TSS&T P) for the Call Completion supplementary services of the Interexchange signalling protocol for Private Integrated Services Networks (PISN). The objective of the present document is to provide conformance tests, which give a greater probability of inter-operability. The TSS&T Ps specification covers the procedures described in ETS 300 366 [3]. The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [5], ISO/IEC 9646-2 [6] and ISO/IEC 9646-3 [7]) is used as basis for the test methodology.

Document History

DS/EN 301452-1 V1.1.4
July 15, 2001
Private Integrated Services Network (PISN); Inter-exchange signalling protocol; Call completion supplementary service for the VPN b service entry point; Part 1: Test Suite Structure and Test Purposes (TSS&T P) specification
The present document specifies the Test Suite Structure and Test Purposes (TSS&T P) for the Call Completion supplementary services of the Interexchange signalling protocol for Private Integrated...
Advertisement