ISO/IEC 15897
Information technology - User interfaces - Procedures for the registration of cultural elements TECHNICAL CORRIGENDUM 1
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 January 2013 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Languages used in information technology): | 35.060 |
| ICS Code (IT applications in other fields): | 35.240.99 |
Document History
ISO/IEC 15897
January 15, 2013
Information technology - User interfaces - Procedures for the registration of cultural elements TECHNICAL CORRIGENDUM 1
A description is not available for this item.
October 1, 2011
Information technology - User interfaces - Procedures for the registration of cultural elements
This International Standard specifies the information that can appear in a Cultural Specification and defines the procedures for registering such specifications. The Cultural Specifications can...
October 15, 1999
Information Technology - Procedures for Registration of Cultural Elements
A description is not available for this item.