IEEE C37.122

Guide for Gas-Insulated Substations

inactive
Buy Now
Organization: IEEE
Publication Date: 2 December 1993
Status: inactive
Page Count: 71
scope:

This guide provides information of special relevance to the planning, design, testing, installation, operation, and maintenance of gas-insulated substations (GIS) and equipment. This guide is intended to supplement IEEE Std C37.122-1993 .1

In general, this guide is applicable to all ac GIS from 72.5-800 kV However, the importance of the topics covered varies with circumstances. For example, issues related to advanced field test techniques and very fast transients (VFT) are of particular interest for extra-high-voltage (EHV) GIS (345 kV and above), and are of lesser importance at lower voltage levels.

Document History

November 3, 2014
Gas-Insulated Substations Rated Above 52 kV
This guide provides information of special relevance to planning, design, testing, installation, operation and maintenance of gas-insulated substations (GISs) and equipment. This guide is intended to...
IEEE C37.122
December 2, 1993
Guide for Gas-Insulated Substations
This guide provides information of special relevance to the planning, design, testing, installation, operation, and maintenance of gas-insulated substations (GIS) and equipment. This guide is...
December 2, 1993
Guide for Gas-Insulated Substations
Overview This guide provides information of special relevance to the planning, design, testing, installation, operation, and maintenance of gas-insulated substations (GIS) and equipment. This guide...

References

Advertisement