IEEE C37.123

Guide to Specifications for Gas-Insulated Substation Equipment

inactive
Buy Now
Organization: IEEE
Publication Date: 14 January 1991
Status: inactive
Page Count: 22
scope:

This guide covers the technical requirements for the design, fabrication, testing, and installation of a gas-insulated substation (GIs).

The manufacturer shall furnish all work necessary to provide the complete GIS as shown on the functional one-line diagram, which may consist of circuit breakers (CBI, disconnect switches (DS), maintenance ground switches (MGS), fast-acting ground switches (FGS), voltage transformers (VT), current transformers (CT), SF6-to-air bushings, buses, cable pothead enclosures, transformer or reactor bushing enclosures, enclosed surge arresters, elbows, bellows, controls, and supporting structures in applicable numbers. All equipment and material shall be prefabricated, factory assembled, tested, and shipped in the largest practical assemblies.

The assembled equipment shall be capable of withstanding electrical, mechanical, and thermal ratings of the specified system. All joints and connections shall be able to withstand the forces of expansion, vibration, contraction, and specified seismic requirements without deformation, malfunction, and leakage.

The equipment shall be capable of withstanding the specified outdoor or indoor environment.

Optimized arrangements are required to reduce installation time, provide ease of operations, minimize maintenance and repair costs, and facilitate future additions as described in the specifications. The proposal shall include recommended spare parts for reduced outage time in case of a fault, and delivery time in case of emergency.

Field assembly costs and maintenance costs will be considered in bid evaluations.

In order to elicit a complete and uniform response from each bidder, Section 4, Proposal Data, is provided.

Document History

August 1, 2023
Draft Guide for Specifications for High-Voltage Gas-Insulated Substations Rated 52 kV and Above
This guide is for the development of specifications for the technical requirements for the design, fabrication, testing, installation, and in-service performance of a high-voltage gas-insulated...
March 3, 2016
Guide for Specifications for High-Voltage Gas-Insulated Substations Rated 52 kV and Above
This guide is for the development of specifications for the technical requirements for the design, fabrication, testing, installation, and in-service performance of a high-voltage gas-insulated...
February 14, 1997
Guide to Specifications for Gas-Insulated, Electric Power Substation Equipment
A description is not available for this item.
September 19, 1996
Guide to Specifications for Gas- Insulated, Electric Power Substation Equipment
This guide covers the technical requirements for the design, fabrication, testing, installation, and in-service performance of a gas-insulated substation (GIS). The supplier should furnish all...
September 19, 1996
Guide to Specifications for Gas-Insulated, Electric Power Substation Equipment
This guide covers the technical requirements for the design, fabrication, testing, installation, and in-service performance of a gas-insulated substation (GIS). The supplier should furnish all...
IEEE C37.123
January 14, 1991
Guide to Specifications for Gas-Insulated Substation Equipment
This guide covers the technical requirements for the design, fabrication, testing, and installation of a gas-insulated substation (GIs). The manufacturer shall furnish all work necessary to provide...

References

Advertisement