CEN - EN 4595

Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Subsonic erosion resistance

active, Most Current
Organization: CEN
Publication Date: 1 January 2013
Status: active
Page Count: 14
ICS Code (Coatings and related processes used in aerospace industry): 49.040
scope:

This European Standard specifies the requirements for a two component polyurethane, topcoat, with a medium degree of resistance to erosion by the effects of rain, available in a range of colours and levels of gloss, to be applied over a primer for aerospace applications on areas where rain erosion at subsonic speeds may be a problem e.g. leading edges and air intakes.

The properties specified in this standard are obtained on defined aluminium alloy test pieces prepared in accordance with EN 3837 Procedure A and EN 23270 and painted with primer to EN 2435. The ability of the material to be used for a specific application (e.g. alternative substrate, alternative primer, specific drying conditions etc.) shall be determined by supplementary tests to confirm that the requirements of this standard are met.

Document History

EN 4595
January 1, 2013
Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Subsonic erosion resistance
This European Standard specifies the requirements for a two component polyurethane, topcoat, with a medium degree of resistance to erosion by the effects of rain, available in a range of colours and...

References

Advertisement