DS/EN 1343
Kerbs of natural stone for external paving - Requirements and test methods
| Organization: | DS |
| Publication Date: | 9 January 2013 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Road construction materials): | 93.080.20 |
| ICS Code (Mineral materials and products): | 91.100.15 |
scope:
This European Standard specifies the performance requirements and the corresponding test methods for all natural stone kerbs used for external paving and road finishes. External paving use includes all pavements typical of road works, such as pedestrian and trafficked areas, outdoor squares and similar to be used in an outdoor condition that are subject to the weathering agents, such as temperature changes, rain, ice, wind, etc. This European Standard provides also for the evaluation of conformity and for marking of the natural stone slabs. This European Standard also covers characteristics that are of importance to the trade.
Document History