DS/CEN/TS 16170

Sludge, treated biowaste and soil – Determination of elements using inductively coupled plasma optical emission spectrometry (ICP-OES)

inactive, Most Current
Organization: DS
Publication Date: 18 December 2012
Status: inactive
Page Count: 26
ICS Code (Wastes in general): 13.030.01
ICS Code (Liquid wastes. Sludge): 13.030.20
scope:

This Technical Specification specifies a method for the determination of the following elements in aqua regia, nitric acid digest solutions of sludge, treated biowaste and soil: Aluminium (Al), antimony (Sb), arsenic (As), barium (Ba), beryllium (Be), bismuth (Bi), boron (B), cadmium (Cd), calcium (Ca), chromium (Cr), cobalt (Co), copper (Cu), gallium (Ga), indium (In), iron (Fe), lead (Pb), lithium (Li), magnesium (Mg), manganese (Mn), mercury (Hg), molybdenum (Mo), nickel (Ni), phosphorus (P), potassium (K), selenium (Se), silicon (Si), silver (Ag), sodium (Na), strontium (Sr), sulfur (S), thallium (Tl), tin (Sn), titanium (Ti), tungsten (W), uranium (U), vanadium (V), zinc (Zn) and zirconium (Zr). Table A.1 lists the elements for which this method is applicable along with the recommended wavelength and typical instrumental detection limits for clean matrices.

Document History

DS/CEN/TS 16170
December 18, 2012
Sludge, treated biowaste and soil – Determination of elements using inductively coupled plasma optical emission spectrometry (ICP-OES)
This Technical Specification specifies a method for the determination of the following elements in aqua regia, nitric acid digest solutions of sludge, treated biowaste and soil: Aluminium (Al),...

References

Advertisement