DS/EN 13084-7

Free-standing chimneys - Part 7: Product specifications of cylindrical steel fabrications for use in single wall steel chimneys and steel liners

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 January 2013
Status: active
Page Count: 26
ICS Code (Chimneys, shafts, ducts): 91.060.40
scope:

This European Standard deals with steel products for single wall steel chimneys and liners which are produced either in series or as single items. It is a product standard which specifies the performance requirements of cylindrical steel fabrications for use in single wall steel chimneys and steel liners for free-standing chimneys used to convey the flue gas to the outside atmosphere. It also specifies the requirements for insulation and cladding being part of the single wall steel chimney and liner. It provides for the evaluation of conformity of single wall steel chimneys and liners to this European Standard.

Document History

DS/EN 13084-7
January 7, 2013
Free-standing chimneys - Part 7: Product specifications of cylindrical steel fabrications for use in single wall steel chimneys and steel liners
This European Standard deals with steel products for single wall steel chimneys and liners which are produced either in series or as single items. It is a product standard which specifies the...
May 26, 2009
Free-standing chimneys - Part 7: Product specifications of cylindrical steel fabrications for use in single wall steel chimneys and steel liners
This European Standard is a product standard which specifies the performance requirements of cylindrical steel fabrications for use in single wall steel chimneys and steel liners for free-standing...
July 16, 2008
Free-standing chimneys - Part 7: Product specifications of cylindrical steel fabrications for use in single wall steel chimneys and steel liners
This European Standard is a product standard which specifies the performance requirements of cylindrical steel fabrications for use in single wall steel chimneys and steel liners for free-standing...
October 28, 2005
Free-standing chimneys - Part 7: Product specifications of cylindrical steel fabrications for use in single wall steel chimneys and steel liners
This European Standard is a product standard which specifies the performance requirements of cylindrical steel fabrications for use in single wall steel chimneys and steel liners for free-standing...
Free-standing chimneys - Part 7: Product specifications of cylindrical steel fabrications for use in single wall steel chimneys and steel liners
This European Standard deals with steel products for single wall steel chimney and liner which are produced in series or as single ones. It is a product standard which specifies the performance...
Free-standing chimneys - Product specifications of cylindrical steel fabrications for use in single wall steel chimneys and steel liners
This European Standard is a product standard which specifies the performance requirements of cylindrical steel fabrications for use in single wall steel chimneys and steel liners for free-standing...
Advertisement