CSA - CAN/CSA-ISO/IEC 21407-04
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Simple dialog supplementary service
| Organization: | CSA |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This International Standard specifies the supplementary service Simple Dialog (SS-SD), which is applicable to various basic services supported by Private Integrated Services Networks (PISNs). Basic services are specified in ISO/IEC 11574.
Supplementary service SD enables a user to communicate with another user or application by the exchange of keypad and display information transparently over a PISN.
Service specifications are produced in three stages, according to the method described in ETS 300 387. This International Standard contains the stage 1 and stage 2 specifications of SS-SD. The stage 1 specification (clause 6) specifies the supplementary service as seen by users of PISNs. The stage 2 specification (clause 7) specifies the functional entities involved in the supplementary service and the information flows between them.
Document History