CSA - C22.2 NO. 66.2-06

Low Voltage Transformers - Part 2: General Purpose Transformers

inactive
Organization: CSA
Publication Date: 17 April 2006
Status: inactive
Page Count: 68
scope:

As noted in Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers - Part 1: General Requirements, the requirements of Part 2 cover:

a) Air-cooled transformers and reactors for general use;

b) Autotransformers;

c) Ferroresonant transformers;

d) Cord-connected transformers; and

e) Transformers incorporating overcurrent or over-temperature protective devices, transient voltage surge protectors, or capacitors.

These requirements do not cover Class 2 and Class 3 transformers (which are evaluated in Part 3).

Part 2 is intended to be used in conjunction with Part 1. The numbering of the clauses in Part 2 corresponds to the numbered clauses in Part 1. The requirements in Part 1 apply unless modified by Part 2.

Document History

January 1, 2021
Low voltage transformers — Part 2: General purpose transformers
As noted in Low Voltage Transformers – Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers – Part 1: General Requirements, the requirements of Part 2 cover: a)...
C22.2 NO. 66.2-06
April 17, 2006
Low Voltage Transformers - Part 2: General Purpose Transformers
As noted in Low Voltage Transformers – Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers – Part 1: General Requirements, the requirements of Part 2 cover: a)...
April 1, 2006
Low Voltage Transformers - Part 2: General Purpose Transformers
As noted in Low Voltage Transformers – Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers – Part 1: General Requirements, the requirements of Part 2 cover: a)...
January 1, 2006
Low Voltage Transformers — Part 2: General PurposeTransformers
As noted in Low Voltage Transformers – Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers – Part 1: General Requirements, the requirements of Part 2 cover: a)...
January 1, 2006
Low Voltage Transformers - Part 2: General Purpose Transformers
As noted in Low Voltage Transformers – Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers – Part 1: General Requirements, the requirements of Part 2 cover:...
Advertisement