CSA ISO/IEC 22091

Information technology - Streaming Lossless Data Compression algorithm (SLDC)

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2004
Status: active
Page Count: 19
scope:

This International Standard specifies a lossless compression algorithm to reduce the number of 8-bit bytes required to represent data records and File Marks. The algorithm is known as Streaming Lossless Data Compression algorithm (SLDC).

One buffer size (1 024 bytes) is specified.

The numerical identifier according to ISO/IEC 11576 allocated to this algorithm is 6.

Document History

CSA ISO/IEC 22091
January 1, 2004
Information technology - Streaming Lossless Data Compression algorithm (SLDC)
This International Standard specifies a lossless compression algorithm to reduce the number of 8-bit bytes required to represent data records and File Marks. The algorithm is known as Streaming...
January 1, 2004
Information technology Streaming Lossless Data Compression algorithm (SLDC)
This International Standard specifies a lossless compression algorithm to reduce the number of 8-bit bytes required to represent data records and File Marks. The algorithm is known as Streaming...

References

Advertisement