IEEE C37.20.6

4.76 kV to 38 kV Rated Grounding and Testing Devices Used in Enclosures

inactive
Buy Now
Organization: IEEE
Publication Date: 20 March 1997
Status: inactive
Page Count: 20
scope:

This standard covers drawout type, indoor medium-voltage grounding and testing (G&T) devices for use in drawout metal-clad switchgear rated above 4.76 kV through 38 kV as described in IEEE Std C37.20.2-1993. Three G&T device types are generally supplied for temporary circuit maintenance procedures for insertion in place of the circuit breaker as follows:

a) Simple manual devices

b) Simple electrical devices

c) Complex electrical devices

There may be more complex G&T devices that may include current and/or voltage transformers, glow-tubes, or other accessory components and may also have the ability to interrupt short-circuit current. These more complex devices are not covered by this standard. Due to their complexity, additional testing and interlocking are required and manufacturers should be consulted for the availability and ratings of these types of devices.

Document History

April 1, 2023
Draft Standard for 4.76 kV to 48.3 kV Rated Ground and Test Devices Used in Enclosures
This standard covers drawout-type, indoor, medium-voltage ground and test (G&T) devices for use in drawout metal-clad switchgear rated 4.76 kV through 48.3 kV as described in IEEE Std C37.20.2™1 and...
February 16, 2015
4.76 kV to 38 kV Rated Ground and Test Devices Used in Enclosures
This standard covers drawout-type, indoor, medium-voltage ground and test (G&T) devices for use in drawout metal-clad switchgear rated 4.76 kV through 38 kV as described in IEEE Std C37.20.2™.1 Four...
December 5, 2007
4.76 kV to 38 kV Rated Ground and Test Devices Used in Enclosures
This standard covers drawout type, indoor medium-voltage grounding and testing (G&T) devices for use in drawout metal-clad switchgear rated above 4.76 kV through 38 kV as described in IEEE Std...
March 20, 1997
4.76 kV to 38 kV Rated Grounding and Testing Devices Used in Enclosures
This standard covers drawout type, indoor medium-voltage grounding and testing (G&T) devices for use in drawout metal-clad switchgear rated above 4.76 kV through 38 kV as described in IEEE Std...
March 20, 1997
4.76 kV to 38 kV Rated Grounding and Testing Devices Used in Enclosures
A description is not available for this item.
IEEE C37.20.6
March 20, 1997
4.76 kV to 38 kV Rated Grounding and Testing Devices Used in Enclosures
This standard covers drawout type, indoor medium-voltage grounding and testing (G&T) devices for use in drawout metal-clad switchgear rated above 4.76 kV through 38 kV as described in IEEE Std...

References

Advertisement