CSA - CAN/CSA-ISO/IEC 9973:07
Information technology - Computer graphics, image processing and environmental data representation - Procedures for registration of items
| Organization: | CSA |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Computer graphics): | 35.140 |
scope:
This International Standard specifies procedures to be followed in preparing, maintaining and publishing a register of identifiers and meanings for standards under the direction of ISO/IEC JTC 1/SC 24.
NOTE These procedures may be used to extend any standard developed by ISO/IEC JTC 1/SC 24. Some registration items are graphical in nature; other registration items define data structures used by the ISO/IEC JTC 1/SC 24 standards. All registered items are intended for reuse within other adjunct standards.
Registration procedures do not assign values of identifiers that
are defined as being workstation-dependen
Document History