DIN EN ISO 9455-10
Soft soldering fluxes - Test methods - Part 10: Flux efficacy test, solder spread method (ISO 9455-10:2012)
| Organization: | DIN |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Brazing and soldering): | 25.160.50 |
scope:
This part of ISO 9455 specifies a method for the determination of the efficacy of a soft soldering flux. The method is known as the solder spread method of filler metal and is applicable to all flux classes defined in ISO 9454-1.
NOTE An alternative method for the determination of the flux efficacy, applicable to liquid fluxes only, known as the wetting balance method, is specified in ISO 9455-16.[3]
Document History