DIN EN 12201-3

Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 3: Fittings (includes Amendment A1:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2013
Status: active
Page Count: 43
ICS Code (External sewage systems): 93.030
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05
scope:

This European Standard specifies the characteristics of fittings made from polyethylene (PE 100 and PE 80) intended for the conveyance of water for human consumption, raw water prior to treatment, drainage and sewerage under pressure, vacuum sewer systems, and water for other purposes.

NOTE 1 For PE components intended for the conveyance of water for human consumption and raw water prior to treatment, attention is drawn to 5.6 of this part of EN 12201. Components manufactured for water for other purposes, drainage and sewerage may not be suitable for water supply for human consumption.

It also specifies the test parameters for the test methods referred to in this standard.

In conjunction with Parts 1, 2 ,4 and 5 of EN 12201, it is applicable to PE fittings, their joints and to joints with components of PE and other materials intended to be used under the following conditions:

a) allowable operating pressure, PFA, up to 25 bar 1);

b) an operating temperature of 20 °C as a reference temperature;

c) buried in the ground;

d) sea outfalls;

e) laid in water;

f) above ground, including pipes suspended below bridges.

NOTE 2 For applications operating at constant temperature greater than 20 °C and up to 40 °C, see Annex A of EN 12201-1:2011.

EN 12201 (all parts) covers a range of allowable operating pressures and gives requirements concerning colours and additives.

NOTE 3 It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national guidance or regulations and installation practices or codes.

These fittings can be of the following types:

a) fusion fittings;

1) electrofusion fittings;

2) spigot end fittings (for butt fusion using heated tools and electrofusion socket fusion);

3) socket fusion fittings (see Annex A);

b) mechanical fittings;

1) compression fittings;

2) flanged fittings;

c) fabricated fittings (see Annex B).

1) 1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2.

Document History

May 1, 2021
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 3: Fittings; German and English version prEN 12201-3:2021
A description is not available for this item.
DIN EN 12201-3
January 1, 2013
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 3: Fittings (includes Amendment A1:2012)
This European Standard specifies the characteristics of fittings made from polyethylene (PE 100 and PE 80) intended for the conveyance of water for human consumption, raw water prior to treatment,...
November 1, 2011
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 3: Fittings
This part of EN 12201 specifies the characteristics of fittings made from polyethylene (PE 100 and PE 80) intended for the conveyance of water for human consumption, raw water prior to treatment,...
June 1, 2003
Plastics piping systems for water supply - Polyethylene (PE) - Part 3: Fittings
A description is not available for this item.

References

Advertisement