DIN EN 16296

Imperfections in thermoplastics welded joints - Quality levels

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2013
Status: active
Page Count: 20
ICS Code (Welded joints and welds): 25.160.40
scope:

This European Standard provides quality levels for imperfections in thermoplastics welded joints. It applies to material thickness above 2,0 mm.

Three quality levels are given in order to permit application for a wide range of welded fabrication. They are designated by symbols B, C and D, where B is the most stringent. The quality levels refer to production quality and not to the fitness-for-purpose (see 3.2) of the manufactured product.

This European Standard applies to the following welding processes:

- Heated tool welding;

- Electrofusion welding;

- Hot gas welding using filler rod only;

- Extrusion welding;

- Solvent welding of pipes.

Document History

July 1, 2021
Imperfections in thermoplastics welded joints - Quality levels
A description is not available for this item.
March 1, 2020
Imperfections in thermoplastics welded joints - Quality levels; German and English version prEN 16296:2020
A description is not available for this item.
DIN EN 16296
January 1, 2013
Imperfections in thermoplastics welded joints - Quality levels
This European Standard provides quality levels for imperfections in thermoplastics welded joints. It applies to material thickness above 2,0 mm. Three quality levels are given in order to permit...

References

Advertisement