DS/ISO 8859-1

Information processing - 8-bit single-byte coded graphic character sets - Part 1: Latin alphabet No. 1

inactive, Most Current
Organization: DS
Publication Date: 1 January 1987
Status: inactive
Page Count: 12
ICS Code (Information coding): 35.040
scope:

ISO 8859 consists of several parts. Each part specifies a set of up to 191 graphic characters and the coded representation of each of these characters by means of a single 8-bit byte. Each set is intended for use for a group of languages. This part specifies a set of 191 graphic characters identified as Latin alphabet No. 1.

Document History

DS/ISO 8859-1
January 1, 1987
Information processing - 8-bit single-byte coded graphic character sets - Part 1: Latin alphabet No. 1
ISO 8859 consists of several parts. Each part specifies a set of up to 191 graphic characters and the coded representation of each of these characters by means of a single 8-bit byte. Each set is...
Advertisement