CSA - P.4.1-09

Testing method for measuring annual fireplace efficiency

inactive
Organization: CSA
Publication Date: 1 March 2009
Status: inactive
Page Count: 126
scope:

The purpose of this Standard is to provide a method for measuring annual fireplace efficiency.

This Standard applies to vented gas fireplaces approved to ANSI Z21.50/CSA 2.22 and to vented gas fireplace heaters approved to ANSI Z21.88/CSA 2.33 that use natural gas or propane.

This Standard does not apply to decorative fireplaces certified to ANSI Z21.60/CSA 2.26.

This Standard includes

(a) a test method for cyclic and part-load performance;

(b) methods for interpolating and extrapolating test data; and

(c) calculation procedures for establishing seasonal performance.

In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

The values given in SI (metric) units are the standard. The values given in parentheses are for information only but are exact.

Document History

January 1, 2021
Testing method for measuring fireplace efficiency
Object This Standard provides a method for measuring fireplace, steady-state, and radiant efficiency. Appliances included in scope This Standard applies to vented gas fireplaces meeting the...
January 1, 2021
Testing method for measuring fireplace efficiency
Object This Standard provides a method for measuring fireplace, steady-state, and radiant efficiency. Appliances included in scope This Standard applies to vented gas fireplaces meeting the...
January 1, 2015
Testing method for measuring annual fireplace efficiency
This Standard provides a method for measuring annual fireplace efficiency. This Standard applies to vented gas fireplaces meeting the requirements of ANSI Z21.50/CSA 2.22 and to vented gas fireplace...
January 1, 2015
Testing method for measuring annual fireplace efficiency
This Standard provides a method for measuring annual fireplace efficiency. This Standard applies to vented gas fireplaces meeting the requirements of ANSI Z21.50/CSA 2.22 and to vented gas fireplace...
January 1, 2015
Testing method for measuring annual fireplace efficiency
This Standard provides a method for measuring annual fireplace efficiency.  This Standard applies to vented gas fireplaces meeting the requirements of ANSI Z21.50/CSA 2.22 and to vented gas...
January 1, 2015
Testing method for measuring annual fireplace efficiency
This Standard provides a method for measuring annual fireplace efficiency. This Standard applies to vented gas fireplaces meeting the requirements of ANSI Z21.50/CSA 2.22 and to vented gas fireplace...
March 1, 2009
Testing method for measuring annual fireplace efficiency
The purpose of this Standard is to provide a method for measuring annual fireplace efficiency. This Standard applies to vented gas fireplaces approved to ANSI Z21.50/CSA 2.22 and to vented gas...
P.4.1-09
March 1, 2009
Testing method for measuring annual fireplace efficiency
The purpose of this Standard is to provide a method for measuring annual fireplace efficiency. This Standard applies to vented gas fireplaces approved to ANSI Z21.50/CSA 2.22 and to vented gas...
January 1, 2009
Testing method for measuring annual fireplace efficiency
The purpose of this Standard is to provide a method for measuring annual fireplace efficiency. This Standard applies to vented gas fireplaces approved to ANSI Z21.50/CSA 2.22 and to vented gas...
March 1, 2002
Testing Method for Measuring Annual Fireplace Efficiency
The purpose of this Standard is to provide a method for measuring annual fireplace efficiency. This Standard applies to vented gas fireplaces approved to CSA Standard ANSI Z21.50/CSA 2.22 and to...
March 1, 2002
Testing Method for Measuring Annual Fireplace Efficiency
The purpose of this Standard is to provide a method for measuring annual fireplace efficiency. This Standard applies to vented gas fireplaces approved to CSA Standard ANSI Z21.50/CSA 2.22 and to...
March 1, 2002
Testing Method for Measuring Annual Fireplace Efficiency
The purpose of this Standard is to provide a method for measuring annual fireplace efficiency. This Standard applies to vented gas fireplaces approved to CSA Standard ANSI Z21.50/CSA 2.22 and to...
March 1, 2002
Testing Method for Measuring Annual Fireplace Efficiency
The purpose of this Standard is to provide a method for measuring annual fireplace efficiency. This Standard applies to vented gas fireplaces approved to CSA Standard ANSI Z21.50/CSA 2.22 and to...
May 6, 1996
Testing Method for Measuring Annual Fireplace Efficiency
This document includes; (a) test method for cyclic and part load performance, (b) methods for interpolating and extrapolating test data, (c) calculation procedures for establishing seasonal...

References

Advertisement