CSA/AM - ANSI Z83.26-2007/CSA 2.37-2007

Gas-Fired Outdoor Infrared Patio Heaters

inactive
Organization: CSA/AM
Publication Date: 1 November 2007
Status: inactive
Page Count: 130
scope:

This Standard applies to newly produced gas-fired outdoor infrared patio heaters (See Part IV, Definitions) hereinafter referred to as heaters or appliances, constructed entirely of new, unused parts and materials.

Patio heaters are:

a. For use with natural gas; and

b. For use with liquefied petroleum (propane) gases.

The heaters covered by this Standard are intended for installation in and heating of residential or nonresidential spaces (see Part IV, Definitions).

Infrared patio heaters may be suspended overhead, angle mounted overhead, wall mounted, floor mounted, or for tabletop use.

Patio heaters intended for tabletop use shall be limited to input ratings of 15,000 Btu/hr (4 396 W) or less.

Infrared patio heaters may be:

a. For connection to a fixed fuel piping system operating at inlet gas pressures not exceeding ½ psi (3.5kPa); or

b. For connection to an integral self-contained liquefied petroleum (propane) gas supply system, provided the appliance incorporates mounting means for the attachment of a maximum of one cylinder limited to a maximum of 20 lb (9.1 kg) of fuel:

1. Operating at a regulated outlet pressure not exceeding 11 in wc (2.74 kPa); or

2. Operating at regulated outlet pressures in excess of 11 in wc (2.74 kPa) but not greater than 5 psi (34.5 kPa).

If a value for measurement as given in this Standard is followed by an equivalent value in other units, the first stated value is to be regarded as the specification.

Document History

Gas-fired outdoor infrared patio heaters
This Standard applies to newly produced gas-fired outdoor infrared patio heaters (see Clause 3) hereinafter referred to as “heaters” or “appliances”, constructed entirely of new, unused parts and...
January 1, 2020
Gas-fired outdoor infrared patio heaters
This Standard applies to newly produced gas-fired outdoor infrared patio heaters (see Clause 3) hereinafter referred to as “heaters” or “appliances”, constructed entirely of new, unused parts and...
January 1, 2014
Gas-fired outdoor infrared patio heaters
This Standard applies to newly produced gas-fired outdoor infrared patio heaters (see Clause 3, Definitions) hereinafter referred to as heaters or appliances, constructed entirely of new, unused...
January 1, 2014
Gas-fired outdoor infrared patio heaters
A description is not available for this item.
December 1, 2008
Gas-Fired Outdoor Infrared Patio Heaters
Preface The standards set forth herein apply to the first edition of the Standard for Gas-Fired Outdoor Infrared Patio Heaters, ANSI Z83.26-2007 CSA 2.37-2007,and supersede corresponding standards...
Gas-Fired Outdoor Infrared Patio Heaters
Preface The standards set forth herein apply to the first edition of the Standard for Gas-Fired Outdoor Infrared Patio Heaters, ANSI Z83.26-2007 • CSA 2.37-2007,and supersede corresponding standards...
November 1, 2007
Gas-Fired Outdoor Infrared Patio Heaters
This Standard applies to newly produced gas-fired outdoor infrared patio heaters (See Part IV, Definitions) hereinafter referred to as heaters or appliances, constructed entirely of new, unused parts...
ANSI Z83.26-2007/CSA 2.37-2007
November 1, 2007
Gas-Fired Outdoor Infrared Patio Heaters
This Standard applies to newly produced gas-fired outdoor infrared patio heaters (See Part IV, Definitions) hereinafter referred to as heaters or appliances, constructed entirely of new, unused parts...

References

Advertisement