NPFC - MIL-PRF-19500/510

SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPE 2N6249, 2N6249T1, 2N6249T3, 2N6250, 2N6250T1, 2N6250T3, 2N6251, 2N6251T1, 2N6251T3, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCB, JANKCB, JANKCBM, JANKCBD, JANKCBP, JANKCBL, JANKCBR, JANKCBF, JANKCBG, AND JANKCBH

inactive
Buy Now
Organization: NPFC
Publication Date: 14 January 2013
Status: inactive
Page Count: 32
scope:

This specification covers the performance requirements for NPN silicon, power transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of product assurance are provided for each unencapsulated device type. Provisions for radiation hardness assurance (RHA) to eight radiation levels is provided for JANS and JANKC product assurance levels. RHA level designators "M", "D", "P", "L", "R", "F", "G", and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

October 15, 2018
TRANSISTOR, NPN, SILICON, POWER, TYPE 2N6249, 2N6250, 2N6251, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for NPN silicon, power transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each encapsulated device....
December 13, 2013
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPE 2N6249, 2N6249T1, 2N6249T3, 2N6250, 2N6250T1, 2N6250T3, 2N6251, 2N6251T1, 2N6251T3, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCB, JANKCB, JANKCBM, JANKCBD, JANKCBP, JANKCBL, JANKCBR, JANKCBF, JANKCBG, AND JANKCBH
This specification covers the performance requirements for NPN silicon, power transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels...
MIL-PRF-19500/510
January 14, 2013
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPE 2N6249, 2N6249T1, 2N6249T3, 2N6250, 2N6250T1, 2N6250T3, 2N6251, 2N6251T1, 2N6251T3, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCB, JANKCB, JANKCBM, JANKCBD, JANKCBP, JANKCBL, JANKCBR, JANKCBF, JANKCBG, AND JANKCBH
This specification covers the performance requirements for NPN silicon, power transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels...
January 10, 2011
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPE 2N6249, 2N6249T1, 2N6249T3, 2N6250, 2N6250T1, 2N6250T3, 2N6251, 2N6251T1, 2N6251T3, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCB, JANKCB, JANKCBM, JANKCBD, JANKCBP, JANKCBL, JANKCBR, JANKCBF, JANKCBG, AND JANKCBH
This specification covers the performance requirements for NPN silicon, power transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels...
April 6, 2009
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPE 2N6249, 2N6249T1, 2N6249T3, 2N6250, 2N6250T1, 2N6250T3, 2N6251, 2N6251T1, 2N6251T3, JAN, JANTX, JANTXV, AND JANS, JANHC, AND JANKC
This specification covers the performance requirements for NPN silicon, power transistors. Four levels of product assurance are provided for each encapsulated device type as specified in...
May 12, 2005
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPE 2N6249, 2N6249T1, 2N6249T3, 2N6250, 2N6250T1, 2N6250T3, 2N6251, 2N6251T1, 2N6251T3, JAN, JANTX, JANTXV, AND JANS, JANHC, AND JANKC
This specification covers the performance requirements for NPN silicon, power transistors. Four levels of product assurance are provided for each encapsulated device type as specified in...
May 2, 2003
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPE 2N6249, 2N6249T1, 2N6249T3, 2N6250, 2N6250T1, 2N6250T3, 2N6251, 2N6251T1, 2N6251T3 JAN, JANTX, JANTXV AND JANS, JANHC AND JANKC
This specification covers the performance requirements for NPN silicon, power transistors. Four levels of product assurance are provided for each encapsulated device type as specified in...
July 30, 2002
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N6249, 2N6250, AND 2N6251 JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
A description is not available for this item.
September 5, 1997
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N6249, 2N6250, 2N6251, JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
This specification covers the performance requirements for NPN, silicon power transistors. Four levels of product assurance are provided for each encapsulated device type as specified in...
April 18, 1995
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPE 2N6249, 2N6250 AND 2N6251 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the detail requirements for NPN, silicon power transistors. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-S-19500. Two...
November 23, 1993
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N6249, 2N6250 AND 2N6251 JANTX, JANTXV, JANS, JANHC AND JANKC
This specification covers the detail requirements for NPN, silicon power transistors. Three levels of product assurance are provided for each encapsulated device type as specified in MIL-S-19500. Two...
October 23, 1975
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N6249, 2N6250, 2N6251 NON-TX, TX, AND TXV
A description is not available for this item.

References

Advertisement