CGA - V-5
DIAMETER INDEX SAFETY SYSTEM (NONINTERCHANGEABLE LOW PRESSURE CONNECTIONS FOR MEDICAL GAS APPLICATIONS)
| Organization: | CGA |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| Page Count: | 20 |
scope:
The Diameter Index Safety System defines noninterchangeable removable connections for use with medical gases at pressures of 200 psig (1380 kPa) or less.2 Removable, threaded connections are readily and commonly engaged or disengaged in routine use and service and are often found on regulators, resuscitation equipment, anesthesia equipment, therapy equipment, and other similar equipment.
The Diameter Index Safety System supplements but does not replace:
- any of the means for medical gas identification currently in use;
- the Pin Index Safety System;
- the existing threaded outlet standards for cylinder valves; or
- automatic quick coupler valves that also provide noninterchangeable connections for medical gases and suction equipment.
CGA does not designate where the Diameter Index Safety System should be applied.
2 kPa shall indicate gauge pressure unless otherwise noted as (kPa, abs) for absolute pressure or (kPa, differential) for differential pressure. All kPa values are rounded off per CGA P-11, Metric Practice Guide for the Compressed Gas Industry [2].
Document History