SNZ - AS/NZS 4069

Bath boards and seats – Product requirements

active, Most Current
Organization: SNZ
Publication Date: 24 January 2013
Status: active
Page Count: 12
scope:

This Standard specifies requirements and test methods for seating appliances which are designed to sit over the bath and which rest on or are fixed to the edges of the bath. It also applies to static seating used within the bath that is stabilized by the sides or the edges of the bath.

This Standard does not cover hoists incorporating a seat or bench that is placed within, over or near a bath.

Document History

AS/NZS 4069
January 24, 2013
Bath boards and seats – Product requirements
This Standard specifies requirements and test methods for seating appliances which are designed to sit over the bath and which rest on or are fixed to the edges of the bath. It also applies to static...

References

Advertisement