IEC 60974-7

Arc welding equipment – Part 7: Torches

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2013
Status: inactive
Page Count: 64
ICS Code (Welding, brazing and soldering): 25.160
scope:

This part of IEC 60974 specifies safety and construction requirements for torches for arc welding and allied processes. This part of IEC 60974 is applicable to manual, mechanically guided, air-cooled, liquid-cooled, motorized, spool-on and fume extraction torches.

In this part of IEC 60974, a torch consists of the torch body, the cable-hose assembly and other components.

This part of IEC 60974 is also applicable to a cable-hose assembly connected between a power source and ancillary equipment.

This part of IEC 60974 is not applicable to electrode holders for manual metal arc welding or air-arc cutting/gouging.

NOTE 1 Typical allied processes are electric arc cutting and arc spraying.

NOTE 2 Other components are listed in Table A.1.

NOTE 3 In this part of IEC 60974, the terms "torch" and "gun" are interchangeable. For convenience "torch" has been used in the following text.

Document History

January 1, 2019
Arc welding equipment – Part 7: Torches
This part of IEC 60974 specifies safety and construction requirements for TORCHES used for arc welding and allied processes. This document is applicable to MANUAL, MECHANICALLY GUIDED, AIR-COOLED,...
IEC 60974-7
January 1, 2013
Arc welding equipment – Part 7: Torches
This part of IEC 60974 specifies safety and construction requirements for torches for arc welding and allied processes. This part of IEC 60974 is applicable to manual, mechanically guided,...
July 1, 2005
Arc Welding Equipment - Part 7: Torches
A description is not available for this item.
March 1, 2000
Arc Welding Equipment - Part 7: Torches
A description is not available for this item.

References

Advertisement