ISO 16482-1

Binders for paints and varnishes - Determination of the non-volatilematter content of aqueous rosin-resin dispersions - Part 1: Oven method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2013
Status: active
Page Count: 10
ICS Code (Paints and varnishes): 87.040
ICS Code (Binders): 87.060.20
scope:

This part of ISO 16482 specifies a method for determining the non-volatile content, by mass, of aqueous rosin-resin dispersions, using an oven.

This method is applicable to resin dispersions having a softening point from 60 °C to 100 °C, measured in accordance with ISO 4625-1 (ring-and-ball method).

Document History

ISO 16482-1
February 1, 2013
Binders for paints and varnishes - Determination of the non-volatilematter content of aqueous rosin-resin dispersions - Part 1: Oven method
This part of ISO 16482 specifies a method for determining the non-volatile content, by mass, of aqueous rosin-resin dispersions, using an oven. This method is applicable to resin dispersions having...

References

Advertisement