ISO 17458-1

Road vehicles- FlexRay communications system - Part 1: General information and use case definition

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2013
Status: active
Page Count: 32
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

This part of ISO 17458 gives an overview of the structure and the partitioning of ISO 17458 and shows the relation between the different parts. In addition, it outlines the use case scenarios where the ISO 17458 series will be used. The terminology defined in this part of ISO 17458 is common for all FlexRay communication systems and is used throughout all parts of ISO 17458.

Document History

ISO 17458-1
February 1, 2013
Road vehicles- FlexRay communications system - Part 1: General information and use case definition
This part of ISO 17458 gives an overview of the structure and the partitioning of ISO 17458 and shows the relation between the different parts. In addition, it outlines the use case scenarios where...

References

Advertisement