CENELEC - EN 50400

Basic standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service

inactive, Most Current
Organization: CENELEC
Publication Date: 1 June 2006
Status: inactive
Page Count: 54
ICS Code (Mobile services in general): 33.070.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This basic standard applies to Base Stations a s defined in Clause 4, operating in the frequency range 110 MHz to 40 GHz.

The objective of t his basic standard is t o specify, for such equipment and when it is put into service in its operational environment, the methods to assess the value of t he Total Exposure Ratio or t o establish whether the Total Exposure Ratio is less than or equal t o one in relevent areas where the general public has access.

Document History

EN 50400
June 1, 2006
Basic standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service
This basic standard applies to Base Stations a s defined in Clause 4, operating in the frequency range 110 MHz to 40 GHz. The objective of t his basic standard is t o specify, for such equipment and...
June 1, 2006
Basic standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service
A description is not available for this item.
June 1, 2006
Basic standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service
This basic standard applies to Base Stations as defined in Clause 4, operating in the frequency range 110 MHz to 40 GHz. The objective of this basic standard is to specify, for such equipment and...

References

Advertisement