API STD 599

Metal Plug Valves—Flanged, Threaded and Welding Ends

inactive
Buy Now
Organization: API
Publication Date: 1 January 2013
Status: inactive
Page Count: 28
scope:

This standard covers design, materials, face-to-face dimensions, pressure-temperature ratings, and examination, inspection, and test requirements for metallic plug valves as follows.

- Steel, nickel base, and other alloy plug valves with flanged or butt-welding ends and ductile iron plug valves with flanged ends in sizes 15 ≤ DN ≤ 600 (1/2 ≤ NPS ≤ 24).

- Threaded or socket-welding ends for sizes 15 ≤ DN ≤ 50 (1/2 ≤ NPS ≤ 2). Valve bodies conforming to ASME B16.34 may have one flange and one butt-welding end, or one threaded and one socket-welding end.

- Lubricated and nonlubricated valves that have two-way coaxial ports. Three-way and four-way plug valves do not fall under the scope of this standard.

- Tandem plug valves which have two independent operating plugs in a single body.

This standard includes requirements for valves fitted with internal body, plug, and port linings or applied hard facings on the body, body ports, plug, and plug port. The extent of linings and the facing materials of which they are made are not covered in this standard.

This standard also provides additional requirements for plug valves that are in full conformance to the requirements of ASME B16.34 for Standard Class 150 through 2500. Ductile iron valves, Class 150 and 300, shall follow the additional requirements of ASME B16.42 for pressure-temperature ratings, wall thickness, flange dimensions, and material grade.

Plug valves covered in this standard belong to one of four general design groups that in many cases have different face-to-face and end-to-end dimensions. Some types of plug valves are not made to all patterns. The four groups of valve design are described below.

- Short pattern design found only in Class 150 and 300 where flanged plug valves match the face-to-face dimensions of steel-flanged gate valves in sizes 40 ≤ DN ≤ 300 (1 1/2 ≤ NPS ≤ 12).

- Regular pattern design with a plug port area that is greater than the venturi pattern.

- Venturi pattern designed for minimum pressure loss consistent with the reduced port area used in this type of valve. Venturi valves have a configuration of body and plug ports that approximate a venturi throat.

- Round-port full-bore pattern design with a circular port through both the plug and the body that is not smaller than that specified in Appendix A of ASME B16.34 for the applicable valve size and pressure class.

It covers valves of the nominal pipe sizes NPS:

- 1/2, 3/4, 1, 1 1/4, 1 1/2, 2, 2 1/2, 3, 4, 6, 8, 10, 12, 14, 16, 18, 20, 24.

Corresponding to nominal pipe sizes DN;

- 15, 20, 25, 32, 40, 50, 65, 80, 100, 150, 200, 250, 300, 350, 400, 450, 500, 600.

Information to be specified by the purchaser is shown in Annex A.

The standard nomenclature for valve parts is shown in Annex B. Figure B.1, Figure B.2, Figure B.3, and Figure B.4 illustrate typical plug valve designs and are not to be construed as precluding other available designs that comply with the requirements of this standard. The only purpose of these figures is to identify part names. The construction of a valve is acceptable only when it complies with this standard in all respects.

Document History

March 1, 2020
Metal Plug Valves—Flanged, Threaded, and Welding Ends
This standard specifies the requirements for quarter turn metal plug valves, including the lift plug type, for the petroleum, petrochemical, and industrial applications. This standard is applicable...
API STD 599
January 1, 2013
Metal Plug Valves—Flanged, Threaded and Welding Ends
This standard covers design, materials, face-to-face dimensions, pressure-temperature ratings, and examination, inspection, and test requirements for metallic plug valves as follows. — Steel, nickel...
October 1, 2007
Metal Plug Valves—Flanged, Threaded and Welding Ends
This standard covers steel, nickel base and other alloy plug valves with flanged or butt-welding ends and ductile iron plug valves with flanged ends in sizes NPS 1/2 through NPS 24 and threaded or...
August 1, 2002
Metal Plug Valves - Flanged, Threaded and Welding Ends
This standard covers steel, nickel base and other alloy plug valves with flanged or butt-welding ends and ductile iron plug valves with flanged ends in sizes NPS ½ through NPS 24 and threaded or...
January 1, 1994
Metal Plug Valves - Flanged and Welding Ends
1.1 Scope 1.1.1 This standard covers metal plug valves with flanged or butt-welding ends and ductile iron plug valves with flanged ends in sizes NPS 1 through NPS 24, which correspond to nominal pipe...
March 1, 1988
Steel and Ductile Iron Plug Valves
This standard covers steel, alloy steel, and stainless steel plug valves with flanged or butt-welding ends and ductile iron plug valves with flanged ends in sizes NPS 1 through NPS 24, which...
January 1, 1978
Steel Plug Valves Flanged or Buttwelding Ends
This standard covers steel plug valves with flanged or buttwelding ends NPS 1 through NPS 24 corresponding to nominal pipe sizes in ANSI BJ6.10. This standard covers valves in Classes 150 to 2500 in...
October 1, 1970
STEEL PLUG VALVES FLANGED OR BUTTWELDING ENDS
a. This standard covers steel plug valves with flanged or buttwelding ends, in nominal sizes of 1 to 24 in. corresponding to nominal pipe sizes (NPS) in ANSI B36.10. b. This standard covers valves...

References

Advertisement