CEN - EN 12312-9

Aircraft ground support equipment - Specific requirements - Part 9: Container/Pallet loaders

active, Most Current
Organization: CEN
Publication Date: 1 January 2013
Status: active
Page Count: 30
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of container/pallet loaders when used as intended, including misuse reasonably foreseeable by the manufacturer, when carried out in accordance with the specifications given by the manufacturer or his authorised representative. It also takes into account some requirements recognised as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines and handling agencies.

This document applies to:

a) Container/Pallet loader (self-propelled) single platform;

b) Container/Pallet loader (self-propelled) two or more platforms;

c) Container/Pallet loader/transporter (self-propelled);

d) Container/Pallet loader/transfer platform (towed).

This document does not establish requirements for noise and vibration.

NOTE 1 EN 1915-3 and EN 1915-4 provide the general GSE noise and vibration requirements.

This standard does not deal with hazards in respect to a standard automotive chassis and from other vehicles on the apron.

This part of EN 12312 is not applicable to container/pallet loaders which are manufactured before the date of publication of this standard by CEN.

NOTE 2 Certain measurements have been given in imperial units (in parentheses) following the metric measurements since the containers/pallets to be handled are based mainly on the imperial system.

This part of EN 12312 when used in conjunction with EN 1915-1, EN 1915-2, EN 1915-3 and EN 1915-4 provides the requirements for container/pallet loaders.

Document History

EN 12312-9
January 1, 2013
Aircraft ground support equipment - Specific requirements - Part 9: Container/Pallet loaders
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of container/pallet...
May 1, 2005
Aircraft Ground Support Equipment - Specific Requirements - Part 9: Container/Pallet loaders
A description is not available for this item.
May 1, 2005
Aircraft Ground Support Equipment - Specific Requirements - Part 9: Container/Pallet loaders
A description is not available for this item.

References

Advertisement