CEN - EN 14318-1
Thermal insulating products for buildings - In-situ formed dispensed rigid polyurethane (PUR) and polyisocyanurate (PIR) foam products - Part 1: Specification for the rigid foam dispensed system before installation
| Organization: | CEN |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
This European Standard specifies requirements for in-situ formed dispensed rigid polyurethane (PUR) and rigid polyurethane (PIR) foam products when installed into cavity walls.
This Part 1 of this European Standard is a specification for the rigid foam dispensing system before installation.
Part 1 of this European Standard describes the product characteristics and includes procedures for testing, marking and labelling and the rules for evaluation of conformity.
This European Standard does not specify the required levels of all properties that should be achieved by a product to demonstrate fitness for purpose in a particular end-use application. The required levels are to be found in regulations or non-conflicting standards.
This European Standard does not cover factory made rigid polyurethane (PUR) or polyurethane (PIR) foam insulation products or in-situ products intended to be used for the insulation of building equipment and industrial installations.
NOTE Foam products are either called flexible or rigid. The flexible products are used in upholstery and mattresses and are characterised by their ability to deflect, support and recover to their original thickness continually during their in-use phase. Those that are not flexible are termed rigid and do not possess these flexible characteristics. They are mostly used for thermal insulation purposes and vary widely in their compression strength values. Once the cell structure is crushed in a rigid foam, it does not recover its thickness fully. Some of these rigid foams are very low in density with very low compression strengths and are sometimes described "commercially" as "soft foams" or "semi-rigid" foams. This note has been included to clarify that all foams with such descriptions are covered by this standard's used of the term rigid foam.
Document History