CEN - EN ISO 10772
Geotextiles - Test method for the determination of the filtration behaviour of geotextiles under turbulent water flow conditions
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 August 2012 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Geotextiles): | 59.080.70 |
scope:
This International Standard describes a test method for determining the soil passing through a geotextile filter when exposed to turbulent external water flow conditions.
The test provides a value for one specific type of soil as a performance test for the design of erosion protection layers with geotextile filters in hydraulic engineering applications.
Document History
EN ISO 10772
August 1, 2012
Geotextiles - Test method for the determination of the filtration behaviour of geotextiles under turbulent water flow conditions
This International Standard describes a test method for determining the soil passing through a geotextile filter when exposed to turbulent external water flow conditions.
The test provides a value...