CENELEC - EN 61753-091-2

Fibre optic interconnecting devices and passive components - Performance standard - Part 091-2: Non-connectorized single-mode fibre optic pigtailed circulators for category C - Controlled environment

active
Organization: CENELEC
Publication Date: 1 January 2013
Status: active
Page Count: 18
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum test and measurement requirements and severities which a fibre optic circulator as specified by IEC 62077 should satisfy in order to be categorized as meeting the requirements of circulators used in controlled environments as specified in IEC 61753-1. The requirements cover non-connectorized single-mode fibre optic pigtailed circulators for category C used in controlled environments.

Document History

April 1, 2022
Fibre optic interconnecting devices and passive components - Performance standard - Part 091-02: Non-connectorized 3-port incompletely circulated single-mode fibre optic circulators for category C - Controlled environments
This part of IEC 61753 contains the minimum test and measurement requirements and severities which a fibre optic circulator as specified by IEC 62077 is expected to satisfy in order to be categorized...
EN 61753-091-2
January 1, 2013
Fibre optic interconnecting devices and passive components - Performance standard - Part 091-2: Non-connectorized single-mode fibre optic pigtailed circulators for category C - Controlled environment
This part of IEC 61753 contains the minimum test and measurement requirements and severities which a fibre optic circulator as specified by IEC 62077 should satisfy in order to be categorized as...

References

Advertisement