CEN - EN 16237
Classification of non-electrical sources of incoherent optical radiation
| Organization: | CEN |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Radiation measurements): | 17.240 |
| ICS Code (Colours and measurement of light): | 17.180.20 |
scope:
This European Standard provides a scheme for the classification of artificial non-electrical sources of incoherent optical radiation with regard to their radiation emissions. It helps users of the sources to easily carry out a risk assessment when people can be exposed to radiation from the sources.
This standard applies for sources emitting optical radiation in the wavelength between 180 nm and 3 000 nm.
This standard does not apply for electrically powered sources.
This standard does not apply for machinery, for laser devices and for lamps and lamp systems.
NOTE A classification for machinery is given in EN 12198-1 [7], a classification for laser devices is given in EN 60825-1 [8] and a classification for lamps and lamp systems is given in EN 62471 [9].
Document History