CENELEC - EN 61009-1

Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) Part 1: General rules

inactive
Organization: CENELEC
Publication Date: 1 September 2004
Status: inactive
Page Count: 168
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

Scope and object

This International Standard applies to residual current operated circuit-breakers with integral over current protection functionally independent of, or functionally dependent on, line voltage for household and similar uses (hereafter referred to as RCBOs), for rated voltages not exceeding 440 V a.c., rated currents not exceeding 125 A for fixed installation and rated short-circuit capacities not exceeding 25 000 A for operation at 50 Hz 60 Hz.

These devices are intended to protect people against indirect contact, the exposed conductive parts of the installation being connected to an appropriate earth electrode and to protect against overcurrents the wiring installations of buildings and similar applications. They may be used to provide protection against fire hazards due to a persistent earth fault current, without the operation of the overcurrent protective device.

RCBOs having a rated residual operating current not exceeding 30 mA are also used as a means for additional in the case of failure of the protective means against electric shock.

This standard applies to devices performing simultaneously the function of detection of the residual current, of comparison of the value of this current with the residual operating value and of opening of the protected circuit when the residual current exceeds this value, and also of performing the function of making, carrying and breaking over currents under specified conditions.

These devices are intended for use in an environment with pollution degree 2.

Document History

December 1, 2012
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) - Annex N - Additional requirements and tests for RCBOs consisting of one residual current protection function and several independent two-pole overcurrent protection functions
This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for...
December 1, 2012
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) - Part 1: General rules
This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for...
December 1, 2012
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) Part 1: General rules
This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for...
December 1, 2012
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) - Part 1: General rules
This annex applies to RCBOs within the scope of clause 1 equipped with universal screw less terminals for current not exceeding 20 A primarily suitable for connecting unprepared coper conductors of...
December 1, 2012
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) - Part 1: General rules
This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for...
September 1, 2004
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) Part 1: General rules
Scope and object This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on,...
EN 61009-1
September 1, 2004
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) Part 1: General rules
Scope and object This International Standard applies to residual current operated circuit-breakers with integral over current protection functionally independent of, or functionally dependent on,...
September 1, 2004
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) Part 1: General rules
A description is not available for this item.
September 1, 2004
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) Part 1: General rules
A description is not available for this item.
September 1, 2004
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) Part 1: General rules
A description is not available for this item.
August 1, 1994
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO’s) Part 1: General rules
A description is not available for this item.
August 1, 1994
Residual Current Operated Circuit-Breakers with Integral Overcurrent Protection for Household and Similar Uses (RCBO's) Part 1: General Rules
A description is not available for this item.
January 1, 1994
Residual Current Operated Circuit-Breakers with Integral Overcurrent Protection for Household and Similar Uses (RCBO's) Part 1: General Rules
A description is not available for this item.

References

Advertisement