AIA/NAS - NAS1740

RIVET, BLIND, SELF-PLUGGING, MECHANICALLY LOCKED SPINDLE, BULBED.

active, Most Current
Buy Now
Organization: AIA/NAS
Publication Date: 31 January 2013
Status: active
Page Count: 16
scope:

This specification establishes the requirements for procurement of self-plugging blind rivets, with a mechanically locked spindle, which can be installed in assemblies or construction where access to only one side is available. These rivets are intended for use in aircraft structural or similar applications in both thick and thin sheets. The bulbed blind head configuration makes these rivets especially suited for thin sheet or double dimple applications.

intended Use:

This specification is intended to establish and control the quality of blind rivets for use in structural applications.

Document History

NAS1740
January 31, 2013
RIVET, BLIND, SELF-PLUGGING, MECHANICALLY LOCKED SPINDLE, BULBED.
This specification establishes the requirements for procurement of self-plugging blind rivets, with a mechanically locked spindle, which can be installed in assemblies or construction where access to...
February 5, 2002
Rivet, Blind, Self-Plugging Mechanically Spindle, Bulbed
THIS SPECIFICATION ESTABLISHES THE REQUIREMENTS FOR PROCUREMENT OF SELF-PLUGGING BLIND RIVETS, WITH A MECHANICALLY LOCKED SPINDLE, WHICH CAN BE INSTALLED IN ASSEMBLIES OR CONSTRUCTION WHERE ACCESS TO...
January 1, 1992
Rivet, Blind, Self-Plugging Mechanically Locked Spindle, Bulbed
A description is not available for this item.
January 1, 1992
Rivet, Blind, Self-Plugging Mechanically Locked Spindle, Bulbed
A description is not available for this item.

References

Advertisement