SNZ - AS/NZS CISPR 16.2.1
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2.1: Methods of measurement of disturbances and immunity-Conducted disturbance measurements
inactive
| Organization: | SNZ |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 84 |
scope:
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of disturbance phenomena in general in the frequency range 9 kHz to 18 GHz and especially of conducted disturbance phenomena in the frequency range 9 kHz to 30 MHz.
Document History
May 9, 2015
Specification for radio disturbance and immunity measuring apparatus and methods Part 2.1: Methods of measurement of disturbances and immunity-Conducted disturbance measurements
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of disturbance phenomena in general in the frequency range 9 kHz to 18 GHz and especially of conducted...
AS/NZS CISPR 16.2.1
January 1, 2012
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2.1: Methods of measurement of disturbances and immunity-Conducted disturbance measurements
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of disturbance phenomena in general in the frequency range 9 kHz to 18 GHz and especially of conducted...
June 2, 2006
Specification for radio disturbance and immunity measuring apparatus and methods Part 2.1: Methods of measurement of disturbances and immunityConducted disturbance measurements
A description is not available for this item.
June 2, 2004
Specification for radio disturbance and immunity measuring apparatus and methods Part 2.1: Methods of measurement of disturbances and immunityConducted disturbance measurements
A description is not available for this item.