GMNA - GMP.E/P.119
Polyolefin Alloy – UV Stabilized, 20% Mineral Filler, Scratch Resistant, Injection Molded
| Organization: | GMNA |
| Publication Date: | 1 January 2013 |
| Status: | inactive |
| Page Count: | 3 |
scope:
Material Description. This specification covers the properties of a UV stabilized, scratch resistant, pellet form, injection molded blend of polypropylene, EPDM, and mineral filler.
Paintability. Approved paint systems that can be used on this material are listed in the GM Approved Paint on Parts Systems (GM APOPS) database.
Symbol. The material abbreviation according to ISO 11469 is >E/P-MD20<.
Typical Application. Typical applications include the following: high heat trim with good scratch resistance e.g. instrument panel trim, instrument panel substrate, rear window trim, etc.
Document History