GMNA - GMP.PP.113

Polypropylene (PP) – Phosphorescent, ISO Tests

inactive
Buy Now
Organization: GMNA
Publication Date: 1 January 2013
Status: inactive
Page Count: 2
scope:

This specification covers the properties of a phosphorescent polypropylene.

Symbol. The material abbreviation according to ISO 11469 is >PP<.

Typical Application. Typical applications include the following: trunk release handles.

Document History

October 1, 2016
Polypropylene (PP) - Phosphorescent, ISO Tests
This specification covers the properties of a phosphorescent polypropylene. Symbol. The material abbreviation according to ISO 11469 is >PP<. Typical Application. Typical applications include the...
GMP.PP.113
January 1, 2013
Polypropylene (PP) – Phosphorescent, ISO Tests
This specification covers the properties of a phosphorescent polypropylene. Symbol. The material abbreviation according to ISO 11469 is >PP<. Typical Application. Typical applications include the...
October 1, 2003
Polypropylene (PP) – Phosphorescent, ISO Tests
1 Scope This specification covers the properties of a phosphorescent polypropylene.
Advertisement