GMW14726

Hoses for Charge - Air Cooler, Turbo Charger

inactive
Buy Now
Organization: GMW
Publication Date: 1 January 2013
Status: inactive
Page Count: 7
scope:

This standard covers the materials performance of elastomeric turbocharger hoses with three (3) layers. Note: Four (4) layer hoses for higher service temperatures are specified in GMW15408, four (4) layer hoses with moderate temperature requirements are subject of GMW16144.

Material Description. Materials covered by this specification are divided into four (4) types:

Type A. Acrylonitrile butadiene rubber (NBR) respectively Polychloroprene (CR) lining and Polychloroprene cover for +100 °C permanent and +125 °C peak temperatures.

Type B. Acrylic Ester/Ethylene Copolymer (AEM) in lining and cover for +160 °C permanent and +175 °C peak temperatures.

Type C. Polyacrylate Rubber (ACM) in lining and cover for +175 °C permanent and +185 °C peak temperatures.

Type D. Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).

Type E. Chlorinated Polyethylene Rubber (CM) in lining and cover for +125 °C permanent and +135 °C peak temperatures. All hoses will have textile reinforcement suitable to fulfill the requirements of the material and durability tests.

Symbols. Not applicable.

Typical Applications. Hoses in turbo charger circuits.

Remarks. Not applicable.

Document History

April 1, 2021
Hoses for Charge - Air Cooler, Turbo Charger
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
December 1, 2015
Hoses for Charge – Air Cooler, Turbo Charger
This standard covers the materials performance of elastomeric turbocharger hoses with three (3) layers. Note: Four (4) layer hoses for higher service temperatures are specified in GMW15408, four (4)...
GMW14726
January 1, 2013
Hoses for Charge - Air Cooler, Turbo Charger
This standard covers the materials performance of elastomeric turbocharger hoses with three (3) layers. Note: Four (4) layer hoses for higher service temperatures are specified in GMW15408, four (4)...
January 1, 2007
Hoses for Charge - Air Cooler, Turbo Charger
This specification covers the materials and performance of elastomeric turbocharger hoses with 3 layers. Note: 4-layer hoses for higher service temperatures with FKM lining and VMQ intermediate and...

References

Advertisement