NEMA - ANSI/NEMA KS 2
Distribution Equipment Switch Application Guide, A User’s Reference
| Organization: | NEMA |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 19 |
scope:
This publication covers application information for distribution equipment switches that are:
a) Rated at not more than 600V and 6000A with or without a horse-power rating
b) With or without provision for fuses
c) With current-carrying parts and mechanisms enclosed in metallic or non-metallic cases, or that are enclosed when mounted in an enclosed switchboard, panelboard, or the like
d) Manually operable by means of external handles
NOTE-These devices may also be automatically operable by means of shunt trips, electrical operators, ground fault devices, or other mechanisms.
This publication does not cover:
a) The common form of snap switches
b) Switching devices having features intended primarily for the starting and running protection of electric motors
c) Circuit-breaker-type
d) Molded case switches
e) Transfer switches
Document History