DS/ISO/IEC 24791-5

Information technology - Radio frequency identification (RFID) for item management - Software system infrastructure - Part 5: Device interface

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 January 2013
Status: active
Page Count: 30
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 24791 defines an interface within the Software System Infrastructure (SSI) that provides RFID system control components with low-level access to RFID interrogators for the purpose of optimizing RFID data access and control operations. This interface is designed to be modular with the ability to support multiple RFID air protocols. However, in this this part of ISO/IEC 24791, the only RFID air protocol supported is Type C of ISO/IEC 18000-6.

Document History

DS/ISO/IEC 24791-5
January 17, 2013
Information technology - Radio frequency identification (RFID) for item management - Software system infrastructure - Part 5: Device interface
This part of ISO/IEC 24791 defines an interface within the Software System Infrastructure (SSI) that provides RFID system control components with low-level access to RFID interrogators for the...
Advertisement